RS Components, Ltd. 7983520

Description
VEO series V2ZR10 is a single-function time relay (off-delay) for DIN rail mounting. Off-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = V2ZR10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A
Request a Quote
Description
VEO series V2ZR10 is a single-function time relay (off-delay) for DIN rail mounting. Off-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = V2ZR10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7983520 - RS Components, Ltd.
Corby, Northants, United Kingdom
VEO series V2ZR10 is a single-function time relay (off-delay) for DIN rail mounting. Off-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Series = V2ZR10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A

VEO series V2ZR10 is a single-function time relay (off-delay) for DIN rail mounting.
Off-Delay . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = V2ZR10
Power Supply = Internal
Contact Configuration = SPDT
Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7983520
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 260498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 3549520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details