RS Components, Ltd. 5477865

Description
Two-slot bayonet type J thermocouple probe for the plastics industry. 10 x 15 mm nickel-plated bayonet connection. Hot solder insulated from the earth. Bayonet can be adjusted from 40 to 200 mm. 5 x 25 mm diameter 316L stainless steel protective sheath. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Two-slot bayonet type J thermocouple probe for the plastics industry. 10 x 15 mm nickel-plated bayonet connection. Hot solder insulated from the earth. Bayonet can be adjusted from 40 to 200 mm. 5 x 25 mm diameter 316L stainless steel protective sheath. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two-slot bayonet type J thermocouple probe for the plastics industry. 10 x 15 mm nickel-plated bayonet connection. Hot solder insulated from the earth. Bayonet can be adjusted from 40 to 200 mm. 5 x 25 mm diameter 316L stainless steel protective sheath. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Two-slot bayonet type J thermocouple probe for the plastics industry. 10 x 15 mm nickel-plated bayonet connection. Hot solder insulated from the earth. Bayonet can be adjusted from 40 to 200 mm. 5 x 25 mm diameter 316L stainless steel protective sheath.
Thermocouple Type = J
Probe Length = 30mm
Probe Diameter = 5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477865
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 8471154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1104470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1365882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details