RS Components, Ltd. 3242465

Description
J type thermocouple with a bendable stainless steel sheath. Non-removable inline terminal enclosure ∅ 1.5 x 35 mm. Hot solder insulated from the earth. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
J type thermocouple with a bendable stainless steel sheath. Non-removable inline terminal enclosure ∅ 1.5 x 35 mm. Hot solder insulated from the earth. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3242465 - RS Components, Ltd.
Corby, Northants, United Kingdom
J type thermocouple with a bendable stainless steel sheath. Non-removable inline terminal enclosure ∅ 1.5 x 35 mm. Hot solder insulated from the earth. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 1.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

J type thermocouple with a bendable stainless steel sheath. Non-removable inline terminal enclosure ∅ 1.5 x 35 mm. Hot solder insulated from the earth.
Thermocouple Type = J
Probe Length = 150mm
Probe Diameter = 1.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3242465
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 159045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 159124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 2287467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1314741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details