RS Components, Ltd. 1263969

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.2kg Shearing Load = 0.7kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 35mm Shore Hardness = 50Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.2kg Shearing Load = 0.7kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 35mm Shore Hardness = 50Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263969 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 2.2kg Shearing Load = 0.7kg Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 35mm Shore Hardness = 50Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 2.2kg
Shearing Load = 0.7kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 35mm
Shore Hardness = 50Shore A
Overall Height = 30mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263969
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.99 inch (76 mm)
View Details
 - 2371900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.54 inch (90 mm)
View Details
 - 8112328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.34 inch (34 mm)
View Details
 - 7773213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.28 inch (58 mm)
View Details