RS Components, Ltd. 1263962

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 45Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 45Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263962 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Metalwork = Mild Steel Diameter = 25mm Shore Hardness = 45Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C Series = AV Type A

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Thread Size = M6
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 25mm
Shore Hardness = 45Shore A
Overall Height = 35mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C
Series = AV Type A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263962
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.18 inch (30 mm)
View Details
 - 2371859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details
 - 1264969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.38 inch (35 mm)
View Details
 - 1263968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details