RS Components, Ltd. Castor Wheels 8489874

Description
Swivel Braked castor, 150mm Dia, 300kg
Request a Quote
Description
Swivel Braked castor, 150mm Dia, 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489874
Castor Wheels 8489874
Swivel Braked castor, 150mm Dia, 300kg

Swivel Braked castor, 150mm Dia, 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489874
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3132734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details