RS Components, Ltd. Castor Wheels 2391428

Description
Guitel Swivel Stem Castor, 35mm PU, Ball
Request a Quote
Description
Guitel Swivel Stem Castor, 35mm PU, Ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2391428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2391428
Castor Wheels 2391428
Guitel Swivel Stem Castor, 35mm PU, Ball

Guitel Swivel Stem Castor, 35mm PU, Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2391428
Product Name Castor Wheels
Maximum Load 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2823645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 2368437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2430385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details