RS Components, Ltd. Castor Wheels 2973815

Description
LAG 17236 FR HC Castor
Request a Quote
Description
LAG 17236 FR HC Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2973815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2973815
Castor Wheels 2973815
LAG 17236 FR HC Castor

LAG 17236 FR HC Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2973815
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2974593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details