RS Components, Ltd. Castor Wheels 8489864

Description
Plate Mounting, Fixed Castor, 150mm Dia
Request a Quote
Description
Plate Mounting, Fixed Castor, 150mm Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489864
Castor Wheels 8489864
Plate Mounting, Fixed Castor, 150mm Dia

Plate Mounting, Fixed Castor, 150mm Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489864
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1965166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details