RS Components, Ltd. Castor Wheels 1965172

Description
Low friction fixed castor,100mm 110kg
Request a Quote
Description
Low friction fixed castor,100mm 110kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1965172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1965172
Castor Wheels 1965172
Low friction fixed castor,100mm 110kg

Low friction fixed castor,100mm 110kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1965172
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1830088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details