RS Components, Ltd. Castor Wheels 2478203

Description
Heavy duty fixed castor,200mm 1000kg
Request a Quote
Description
Heavy duty fixed castor,200mm 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478203
Castor Wheels 2478203
Heavy duty fixed castor,200mm 1000kg

Heavy duty fixed castor,200mm 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478203
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details