RS Components, Ltd. Castor Wheels 8371391

Description
U Ultra Series M22, Fixed Castor, 175mm
Request a Quote
Description
U Ultra Series M22, Fixed Castor, 175mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371391
Castor Wheels 8371391
U Ultra Series M22, Fixed Castor, 175mm

U Ultra Series M22, Fixed Castor, 175mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371391
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 149249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 2481849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details