RS Components, Ltd. Castor Wheels 2391411

Description
Guitel Hervieu 360503 Castor
Request a Quote
Description
Guitel Hervieu 360503 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2391411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2391411
Castor Wheels 2391411
Guitel Hervieu 360503 Castor

Guitel Hervieu 360503 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2391411
Product Name Castor Wheels
Maximum Load 26.46 lbs (12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2304836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 149222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details