RS Components, Ltd. Castor Wheels 8286340

Description
Braked Swivel Castor, 50mm, Rubber Tyre
Request a Quote
Description
Braked Swivel Castor, 50mm, Rubber Tyre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286340
Castor Wheels 8286340
Braked Swivel Castor, 50mm, Rubber Tyre

Braked Swivel Castor, 50mm, Rubber Tyre

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286340
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details