RS Components, Ltd. Castor Wheels 2535996

Description
LARGE CASTOR 150MM SW.
Request a Quote
Description
LARGE CASTOR 150MM SW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535996
Castor Wheels 2535996
LARGE CASTOR 150MM SW.

LARGE CASTOR 150MM SW.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535996
Product Name Castor Wheels
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 2391411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 2535592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2974026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details