RS Components, Ltd. Castor Wheels 8286331

Description
Swivel Castor, 100mm wheel, w/Brake
Request a Quote
Description
Swivel Castor, 100mm wheel, w/Brake
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286331
Castor Wheels 8286331
Swivel Castor, 100mm wheel, w/Brake

Swivel Castor, 100mm wheel, w/Brake

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286331
Product Name Castor Wheels
Wheel Type Pp
Features Brake
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 283593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2479947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details