RS Components, Ltd. Castor Wheels 2823636

Description
100MM SWIVEL 250KG CI PRESSED STEEL CAST
Request a Quote
Description
100MM SWIVEL 250KG CI PRESSED STEEL CAST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823636
Castor Wheels 2823636
100MM SWIVEL 250KG CI PRESSED STEEL CAST

100MM SWIVEL 250KG CI PRESSED STEEL CAST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823636
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details