RS Components, Ltd. Castor Wheels 2478281

Description
Twin wheel HD SW castor w/TP,100mm 500kg
Request a Quote
Description
Twin wheel HD SW castor w/TP,100mm 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478281
Castor Wheels 2478281
Twin wheel HD SW castor w/TP,100mm 500kg

Twin wheel HD SW castor w/TP,100mm 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478281
Product Name Castor Wheels
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details