RS Components, Ltd. Castor Wheels 8286306

Description
Braked Swivel Castor, 100mm, Rubber Tyre
Request a Quote
Description
Braked Swivel Castor, 100mm, Rubber Tyre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286306
Castor Wheels 8286306
Braked Swivel Castor, 100mm, Rubber Tyre

Braked Swivel Castor, 100mm, Rubber Tyre

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286306
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2973809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details