RS Components, Ltd. Castor Wheels 8286287

Description
Fixed Castor, 50mm, Top Plate, 50kg
Request a Quote
Description
Fixed Castor, 50mm, Top Plate, 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286287
Castor Wheels 8286287
Fixed Castor, 50mm, Top Plate, 50kg

Fixed Castor, 50mm, Top Plate, 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286287
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2536393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 1718309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details