RS Components, Ltd. 7239643

Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. 110 to 230 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote
Description
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. 110 to 230 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7239643 - RS Components, Ltd.
Corby, Northants, United Kingdom
These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles. 8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. 110 to 230 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 25.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Recessed Bezel Colour = Black Chrome

These LED’s have been designed for panel mount applications and with an IP67 rating they are suitable for most environments including outdoor applications. They also have a wide operating temperature range of between -40 to +85 °C, further increasing the potential applications they may be used for. These 5mm LED’s require an 8mm panel cut-out and are supplied with a fixing nut and spring washer. They offer a wide selection of voltage ratings, bezel finishes and bezel styles.
8mm panel mounting LED indicator. 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs. Bright chrome, black chrome or satin grey bezel finish. Prominent, recessed and flush bezel styles. 110 to 230 Vdc. Wire terminations. Sealed to IP67. Viewing angle: up to 100°. Life expectancy: 100,000 hours. Operating temperature range: -40 to +85 °C
Voltage Rating = 110 V ac
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 25.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 7239643
Unlock Full Specs
to access all available technical data

Similar Products

 - 203565 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302274 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1134306 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302302 - RS Components, Ltd.
RS Components, Ltd.
View Details