RS Components, Ltd. 1134306

Description
Brought to you under the trusted RS Brand, this LED indicator features a recessed lens behind a prominent bezel that not only protects the lens but offers a sixty degree angle of diffusion. Equipped with lead pins, this panel mounted indicator is easy to install, and has a robust nickel plated brass body. • LED indicators for panel mounting. • The support is equipped with a standard 5 mm LED. • Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 17 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this LED indicator features a recessed lens behind a prominent bezel that not only protects the lens but offers a sixty degree angle of diffusion. Equipped with lead pins, this panel mounted indicator is easy to install, and has a robust nickel plated brass body. • LED indicators for panel mounting. • The support is equipped with a standard 5 mm LED. • Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 17 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1134306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this LED indicator features a recessed lens behind a prominent bezel that not only protects the lens but offers a sixty degree angle of diffusion. Equipped with lead pins, this panel mounted indicator is easy to install, and has a robust nickel plated brass body. • LED indicators for panel mounting. • The support is equipped with a standard 5 mm LED. • Supplied with nuts and washers. Voltage Rating = 2 V Light Output Colour = Red Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 17 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Chrome

Brought to you under the trusted RS Brand, this LED indicator features a recessed lens behind a prominent bezel that not only protects the lens but offers a sixty degree angle of diffusion. Equipped with lead pins, this panel mounted indicator is easy to install, and has a robust nickel plated brass body.
• LED indicators for panel mounting. • The support is equipped with a standard 5 mm LED. • Supplied with nuts and washers.
Voltage Rating = 2 V
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 17 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1134306
Unlock Full Specs
to access all available technical data

Similar Products

 - 204861 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301077 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203830 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204883 - RS Components, Ltd.
RS Components, Ltd.
View Details