RS Components, Ltd. 205044

Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 205044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 34.4 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 34.4 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 205044
Unlock Full Specs
to access all available technical data

Similar Products

 - 203981 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345546 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302295 - RS Components, Ltd.
RS Components, Ltd.
View Details