RS Components, Ltd. Castor Wheels 7124853

Description
Antistatic fixed castor,80mm
Request a Quote
Description
Antistatic fixed castor,80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7124853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7124853
Castor Wheels 7124853
Antistatic fixed castor,80mm

Antistatic fixed castor,80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7124853
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details