RS Components, Ltd. Castor Wheels 2702506

Description
DARK CASTOR SW.&BR. 50MM
Request a Quote
Description
DARK CASTOR SW.&BR. 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2702506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2702506
Castor Wheels 2702506
DARK CASTOR SW.&BR. 50MM

DARK CASTOR SW.&BR. 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2702506
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2304835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details