Allied Electronics, Inc. Clamp; Soft Steel; Screw; 0.118 in.; 0.5 in.; PVC; 1.89 in.; 0.08 in. 70208697

Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening
Description
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Suppliers

Company
Product
Description
Supplier Links
Clamp; Soft Steel; Screw; 0.118 in.; 0.5 in.; PVC; 1.89 in.; 0.08 in. - 70208697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp; Soft Steel; Screw; 0.118 in.; 0.5 in.; PVC; 1.89 in.; 0.08 in.
70208697
Clamp; Soft Steel; Screw; 0.118 in.; 0.5 in.; PVC; 1.89 in.; 0.08 in. 70208697
Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating Bends and Forms to Desired Shape for Varying Holding Diameters Flexible Material Allows for Easy Closing and Re-Opening

Soft Steel Clamp, PVC Coating, Screw Mounting Type, Vinyl Coated Clamps
Material: Steel, Dead Soft. Coating: Soft PVC. Color: Black Coating

  • Bends and Forms to Desired Shape for Varying Holding Diameters
  • Flexible Material Allows for Easy Closing and Re-Opening
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Clamps
Product Number 70208697
Product Name Clamp; Soft Steel; Screw; 0.118 in.; 0.5 in.; PVC; 1.89 in.; 0.08 in.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7620 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2691725 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 1.024 inch (26 mm)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details