Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. 70208551

Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural
Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. - 70208551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in.
70208551
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. 70208551
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base

  • The diameter of the material is 0.156 in. ±0.003 in.
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208551
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details