Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
ALLIED ELECTRONICS, INC.
70208527 -- SUPPORT POST; DUAL LOCKING; NYLON 6/6
Allied Electronics, Inc.
Support Post; Dual Locking; Nylon 6/6
70208527
Description
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural
Allied Electronics, Inc.
Done
Description
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Support Post; Dual Locking; Nylon 6/6
70208527
Support Post; Dual Locking; Nylon 6/6
70208527
Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural
Dual Locking Mini Support Posts
Natural color
0.18 " Dia.
Material: Nylon 6/6, RMS-01
Color: Natural
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Posts, Spacers, and Standoffs
Product Number
70208527
Product Name
Support Post; Dual Locking; Nylon 6/6
Type & Shape
PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru
A8450-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details
RS Components, Ltd.
Standoffs
2240364
Specs
Type & Shape
Standoff
Material
Brass; Brass
Outside Diameter
0.1575 inch (4 mm)
View Details
BRIM Electronics, Inc.
Heavy Duty Binding Post
Specs
Type & Shape
Binding Post
Material
Metal; Brass
View Details
PennEngineering®
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified
BSOA-832-20
Specs
Type & Shape
Standoff; Round
Mounting
Self-Clinching
Material
Aluminum
View Details
2
suppliers