RS Components, Ltd. PCB Spacers 2652287

Description
Essentra SS 8 8L Round Spacer
Request a Quote
Description
Essentra SS 8 8L Round Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 2652287 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
2652287
PCB Spacers 2652287
Essentra SS 8 8L Round Spacer

Essentra SS 8 8L Round Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2652287
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standoffs - 2240413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Standoffs - 2240447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details