Allied Electronics, Inc. FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS 70158107

Description
FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS
Description
FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS
70158107
FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS 70158107
FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS

FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fiber Optic Transmitters
Product Number 70158107
Product Name FO Transmitter, 5 MBd High Performance Link, Horizontal Package, 1x4, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details