Broadcom Inc. Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package) AFBR-1150L

Description
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.
Description
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package) - AFBR-1150L - Broadcom Inc.
San Jose, CA, USA
Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package)
AFBR-1150L
Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package) AFBR-1150L
MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

MOST150 transmitter and receiver are designed to transmit/ receive up to 150 MBit/s optical data which are DCA coded. Both are packaged in 7-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF), and the receiver contains a high speed PIN diode to receive this light.Input/output data has LVDS switching levels, compatible with MOST® Network Interface Controller ICs.These optical components are specified for operation over a -40°C to +95°C temperature range, and meet the reliability requirements of automotive applications. In the absence of data activity, transmitter and receiver switch to very low power mode. While in this mode, the devices can sense new data activity and switch back to full operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-1150L
Product Name Fiber Optic Transmitter for 150 Mbit/s MOST (ODIN Clear Mold Package)
Data Rate 0.1500 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details