RS Components, Ltd. Castor Wheels 6960835

Description
Swivel castor braked 100mm,blue
Request a Quote
Description
Swivel castor braked 100mm,blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960835
Castor Wheels 6960835
Swivel castor braked 100mm,blue

Swivel castor braked 100mm,blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960835
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details