RS Components, Ltd.
Castor Wheels
2535889
Description
CASTOR 65D SW.TP WHITE
Request a Quote
Email Supplier
Description
CASTOR 65D SW.TP WHITE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535889 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyolefin
|
|
Features
|
Brake
|
|
Maximum Load
|
143 lbs (65 kg)
|
|
Wheel Diameter
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Pur
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details