RS Components, Ltd. Castor Wheels 6960797

Description
Braked castor 125mm dia., 12mm fixing
Request a Quote
Description
Braked castor 125mm dia., 12mm fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960797
Castor Wheels 6960797
Braked castor 125mm dia., 12mm fixing

Braked castor 125mm dia., 12mm fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960797
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2535895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2973900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details