RS Components, Ltd. Castor Wheels 2304842

Description
Guitel Hervieu 379562 Castor
Request a Quote
Description
Guitel Hervieu 379562 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304842
Castor Wheels 2304842
Guitel Hervieu 379562 Castor

Guitel Hervieu 379562 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304842
Product Name Castor Wheels
Maximum Load 772 lbs (350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2270223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2702540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Features Brake
Maximum Load 132 lbs (60 kg)
View Details