RS Components, Ltd. Castor Wheels 2702499

Description
DARK SWIVEL CASTOR 50MM
Request a Quote
Description
DARK SWIVEL CASTOR 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2702499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2702499
Castor Wheels 2702499
DARK SWIVEL CASTOR 50MM

DARK SWIVEL CASTOR 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2702499
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2535738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2391412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 2.56 inch (65 mm)
Wheel Width 0.9449 inch (24 mm)
View Details