RS Components, Ltd.
Castor Wheels
6960778
Description
Fixed castor,125mm dia.
Request a Quote
Email Supplier
Description
Fixed castor,125mm dia.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6960778 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
397 lbs (180 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
143 lbs (65 kg)
Wheel Diameter
2.56 inch (65 mm)
View Details
Wheel Type
Plastic; Polyamide
Features
Brake
Maximum Load
331 lbs (150 kg)
View Details