RS Components, Ltd. Castor Wheels 2974026

Description
Rubber tyre SW castor w/TP,200mm 230kg
Request a Quote
Description
Rubber tyre SW castor w/TP,200mm 230kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2974026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2974026
Castor Wheels 2974026
Rubber tyre SW castor w/TP,200mm 230kg

Rubber tyre SW castor w/TP,200mm 230kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2974026
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2304844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details