RS Components, Ltd. Castor Wheels 6949024

Description
Fixed castor,125mm
Request a Quote
Description
Fixed castor,125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949024
Castor Wheels 6949024
Fixed castor,125mm

Fixed castor,125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949024
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 2270396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details