RS Components, Ltd.
Castor Wheels
6948945
Description
Fixed castor,200mm 300kg
Request a Quote
Email Supplier
Description
Fixed castor,200mm 300kg
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6948945 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
662 lbs (300 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
882 lbs (400 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
132 lbs (60 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
44.1 lbs (20 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Maximum Load
772 lbs (350 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.61 inch (41 mm)
View Details