RS Components, Ltd. Castor Wheels 2823638

Description
75MM SWIVEL 75KG RP PRESSED STEEL CASTOR
Request a Quote
Description
75MM SWIVEL 75KG RP PRESSED STEEL CASTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823638
Castor Wheels 2823638
75MM SWIVEL 75KG RP PRESSED STEEL CASTOR

75MM SWIVEL 75KG RP PRESSED STEEL CASTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823638
Product Name Castor Wheels
Maximum Load 165 lbs (75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2430391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details