RS Components, Ltd.
Castor Wheels
6948933
Description
Fixed castor,125mm 120kg
Request a Quote
Email Supplier
Description
Fixed castor,125mm 120kg
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6948933 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
265 lbs (120 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
5.91 inch (150 mm)
Wheel Width
1.97 inch (50 mm)
View Details