RS Components, Ltd. Castor Wheels 2535542

Description
Guitel Hervieu 5083067 Castor
Request a Quote
Description
Guitel Hervieu 5083067 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535542
Castor Wheels 2535542
Guitel Hervieu 5083067 Castor

Guitel Hervieu 5083067 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535542
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2012932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details