RS Components, Ltd. Castor Wheels 211727

Description
Pneumatic tyre fixed castor,200mm 75kg
Request a Quote
Description
Pneumatic tyre fixed castor,200mm 75kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 211727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
211727
Castor Wheels 211727
Pneumatic tyre fixed castor,200mm 75kg

Pneumatic tyre fixed castor,200mm 75kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 211727
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2500425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.44 inch (62 mm)
Overall Height 4.06 inch (103 mm)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details