RS Components, Ltd. Castor Wheels 6948848

Description
Swivel castor unbraked,160mm 135kg
Request a Quote
Description
Swivel castor unbraked,160mm 135kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948848
Castor Wheels 6948848
Swivel castor unbraked,160mm 135kg

Swivel castor unbraked,160mm 135kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948848
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2823638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details