RS Components, Ltd. Castor Wheels 6948822

Description
Swivel castor braked,80mm 70kg
Request a Quote
Description
Swivel castor braked,80mm 70kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948822
Castor Wheels 6948822
Swivel castor braked,80mm 70kg

Swivel castor braked,80mm 70kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948822
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2430349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 3062629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2536371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details