RS Components, Ltd. Castor Wheels 149233

Description
Heavy swivel brake nylon wheel ball bear
Request a Quote
Description
Heavy swivel brake nylon wheel ball bear
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149233
Castor Wheels 149233
Heavy swivel brake nylon wheel ball bear

Heavy swivel brake nylon wheel ball bear

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149233
Product Name Castor Wheels
Maximum Load 1764 lbs (800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2430365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details