RS Components, Ltd. Castor Wheels 6948747

Description
Steel hub swivel castor,125mm 120kg
Request a Quote
Description
Steel hub swivel castor,125mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948747
Castor Wheels 6948747
Steel hub swivel castor,125mm 120kg

Steel hub swivel castor,125mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948747
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2430386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details