RS Components, Ltd.
Castor Wheels
2270295
Description
LAG 21227 FR HB Castor
Request a Quote
Email Supplier
Description
LAG 21227 FR HB Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270295 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Features
|
Brake
|
|
Maximum Load
|
220 lbs (100 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Thermoplastic
Features
Brake
Wheel Diameter
1.97 inch (50 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Maximum Load
772 lbs (350 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.61 inch (41 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details