RS Components, Ltd. Castor Wheels 6679624

Description
Mediumduty SW castor w/TP&BR,150mm 200kg
Request a Quote
Description
Mediumduty SW castor w/TP&BR,150mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679624
Castor Wheels 6679624
Mediumduty SW castor w/TP&BR,150mm 200kg

Mediumduty SW castor w/TP&BR,150mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679624
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2391416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.42 inch (36 mm)
View Details